APEM Components, Inc. Toggle Switches 106362103

Description
APEM 106362103 Toggle Switch
Request a Quote Datasheet
Description
APEM 106362103 Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 2369244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
2369244
Toggle Switches 2369244
APEM 106362103 Toggle Switch

APEM 106362103 Toggle Switch

Supplier's Site
Toggle Switches - 106362103 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
106362103
Toggle Switches 106362103
Toggle Switches Toggle, Single Pole ON - ON, Silver

Toggle Switches Toggle, Single Pole ON - ON, Silver

Buy Now Datasheet
Toggle Switch, Spdt, 3A, 110Vac, Solder; Switch Operation Apem - 75K9291 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 3A, 110Vac, Solder; Switch Operation Apem
75K9291
Toggle Switch, Spdt, 3A, 110Vac, Solder; Switch Operation Apem 75K9291
TOGGLE SWITCH, SPDT, 3A, 110VAC, SOLDER; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:10600 Series; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:110V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 3A, 110VAC, SOLDER; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:10600 Series; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:110V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switch, 10600 Series, Spst, On-On, Panel, 3 A, 220 V Rohs Compliant Apem - 23M8145 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 10600 Series, Spst, On-On, Panel, 3 A, 220 V Rohs Compliant Apem
23M8145
Toggle Switch, 10600 Series, Spst, On-On, Panel, 3 A, 220 V Rohs Compliant Apem 23M8145
Toggle Switch, 10600 Series, SPST, On-On, Panel, 3 A, 220 V RoHS Compliant: Yes

Toggle Switch, 10600 Series, SPST, On-On, Panel, 3 A, 220 V RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Toggle Switches
106362103
Switches - Toggle Switches 106362103
SWITCH TOGGLE SPDT 3A 110V

SWITCH TOGGLE SPDT 3A 110V

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 2369244 106362103 75K9291 23M8145 106362103
Product Name Toggle Switches Toggle Switches Toggle Switch, Spdt, 3A, 110Vac, Solder; Switch Operation Apem Toggle Switch, 10600 Series, Spst, On-On, Panel, 3 A, 220 V Rohs Compliant Apem Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function Latching On-On
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Straight PC Pins; Solder Solder Terminals; Solder Lug
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2099356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
Rocker & Toggle Switches - A1SAW - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details