Pushbutton Switches GREEN - SINGLE POLE SILVER CONTACTS
SWITCH, SPDT, 3A, 24VDC, THT; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:10400 Series; SVHC:No SVHC RoHS Compliant: Yes
SWITCH PUSHBUTTON SPDT 3A 24V
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 104350003 | 104350003 | 26M5666 | 104350003 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Spdt, 3A, 24Vdc, Tht; Switch Operation Apem | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Pin | Solder Terminals; Solder Lug | Solder Terminals | |
| Features | RoHS | RoHS | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | |
| Max AC Voltage Rating | 220 volts |