APEM Components, Inc. Professional Pushbutton Switches With 10 Mm Threaded Bushing 10400 Series

Description
Single and double pole momentary configurations with solder lug terminals. Gold plated silver or coin silver contacts are available plus optional color caps. CECC approved.
Description
Single and double pole momentary configurations with solder lug terminals. Gold plated silver or coin silver contacts are available plus optional color caps. CECC approved.

Suppliers

Company
Product
Description
Supplier Links
Professional Pushbutton Switches With 10 Mm Threaded Bushing - 10400 Series - APEM Components, Inc.
Haverhill, MA, USA
Professional Pushbutton Switches With 10 Mm Threaded Bushing
10400 Series
Professional Pushbutton Switches With 10 Mm Threaded Bushing 10400 Series
Single and double pole momentary configurations with solder lug terminals. Gold plated silver or coin silver contacts are available plus optional color caps. CECC approved.

Single and double pole momentary configurations with solder lug terminals. Gold plated silver or coin silver contacts are available plus optional color caps. CECC approved.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pushbutton Switches
Product Number 10400 Series
Product Name Professional Pushbutton Switches With 10 Mm Threaded Bushing
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
Terminal Type Solder Terminals; Straight PC Pins (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP4LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB15AP-FC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
6 suppliers
Pushbutton - 1128410 - Radwell International
Allen-Bradley / Rockwell Automation
View Details