The IPD Launch is a USB desktop controller with a three-axis resistive joystick and ten tactile pushbuttons, designed for security applications requiring P/T/Z control. It features a nickel-plated brass joystick shaft, glass-filled nylon handle, and thermostatic elastomer boot, housed in high-impact ABS. The device operates via USB 1.1 HID compliant interface with 5V DC power draw of 32mA, supports Windows 7, Vista, XP, and 2000, and includes a 2-meter USB Type A male cable. Dimensions are 168.66 mm × 156.46 mm × 54.35 mm, and it weighs 435 g. It is rated for -25°C to +85°C operation, EN 55024:1998, EN 55022, CE, FCC Part 15 Subpart B Class B compliance, and is RoHS compliant. Designed for indoor use only.
IP DESKTOP LAUNCH ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27X5520 |
| Product Name | Ip Desktop Launch Rohs Compliant Apem |
| Approvals | RoHS |