APEM Components, Inc. Low Profile Switch Joystick 1000 Series

Description
The 1000 Series is a range of robust, panel mounted switch joysticks, and are available with either V4 (5A) or V3 (15A) switches. The 1000 Series can be configured to operate in either single or double axis mode.
Description
The 1000 Series is a range of robust, panel mounted switch joysticks, and are available with either V4 (5A) or V3 (15A) switches. The 1000 Series can be configured to operate in either single or double axis mode.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Switch Joystick - 1000 Series - APEM Components, Inc.
Haverhill, MA, USA
Low Profile Switch Joystick
1000 Series
Low Profile Switch Joystick 1000 Series
The 1000 Series is a range of robust, panel mounted switch joysticks, and are available with either V4 (5A) or V3 (15A) switches. The 1000 Series can be configured to operate in either single or double axis mode.

The 1000 Series is a range of robust, panel mounted switch joysticks, and are available with either V4 (5A) or V3 (15A) switches. The 1000 Series can be configured to operate in either single or double axis mode.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Industrial Joysticks
Product Number 1000 Series
Product Name Low Profile Switch Joystick
Joystick Application Heavy Duty Joystick Controller
Grip Style Ball (optional feature); Straight or Conical Tube (optional feature); Push Button
Material of Construction Stainless Steel, Nylon, Neoprene
Handle Options Trigger or Pushbutton Handle (optional feature)
Mounting Panel
Unlock Full Specs
to access all available technical data

Similar Products

2-Way, Single Axis, Linear Hall Effect Finger Joystick - HTL2 - OTTO Controls
Specs
Joystick Application Precision Joystick Controller
Grip Style castle, stadium, bat handle, low profile button
Joystick Technology Hall Effect
View Details
SAL2 Joystick -  - Sensata Technologies
Sensata Technologies
Specs
Grip Style Straight or Conical Tube
Joystick Technology Hall Effect
Electrical Output CANbus; Pulse Width Modulation
View Details
Joysticks - 1730771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Knob
Material of Construction Knob
Joystick Technology Dual axis potentiometric
View Details
Maintained joystick switches / spring-return RK / NK - NK - Joystick switches - NK - Maintained joystick switches / spring-return joystick switches - NK-T-22-2ST8-2 -  - Schmersal Inc.
Specs
Connector 2 x Connector plug M12, 8-pole, A-coding
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 1-Axis Control
View Details