Apaq Technology Co., Ltd. Capacitors 350AVCA470M0606E38

Description
35V 47uF ±20% 38mΩ@100kHz~300kHz 2.1A@100kHz SMD,D6.3xL5.8mm Polymer Aluminum Capacitors ROHS
Datasheet
Description
35V 47uF ±20% 38mΩ@100kHz~300kHz 2.1A@100kHz SMD,D6.3xL5.8mm Polymer Aluminum Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
35V 47uF ±20% 38mΩ@100kHz~300kHz 2.1A@100kHz SMD,D6.3xL5.8mm Polymer Aluminum Capacitors ROHS

35V 47uF ±20% 38mΩ@100kHz~300kHz 2.1A@100kHz SMD,D6.3xL5.8mm Polymer Aluminum Capacitors ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
350AVCA470M0606E38
Capacitors >> Solid Capacitors 350AVCA470M0606E38
35V 47uF ±20% 38mΩ@100kHz~300kHz 2.1A@100kHz SMD,D6.3xL5.8mm Solid Capacitors ROHS

35V 47uF ±20% 38mΩ@100kHz~300kHz 2.1A@100kHz SMD,D6.3xL5.8mm Solid Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors
Product Number 350AVCA470M0606E38 350AVCA470M0606E38
Product Name Capacitors Capacitors >> Solid Capacitors
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11CFR35C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 338-101C193U063BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details