Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TUBING
APACHE HOSE & BELTING CO., INC.
15018576 -- PNEUMATICS, HYDRAULICS - TUBING, HOSE, PIPING
Apache Hose & Belting Co., Inc.
Pneumatics, Hydraulics - Tubing, Hose, Piping
15018576
Description
1" I.D. EVA TUBING W/ NYLON BRAI
Quarktwin Technology Ltd.
Done
Description
1" I.D. EVA TUBING W/ NYLON BRAI
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Tubing, Hose, Piping
15018576
Pneumatics, Hydraulics - Tubing, Hose, Piping
15018576
1" I.D. EVA TUBING W/ NYLON BRAI
1" I.D. EVA TUBING W/ NYLON BRAI
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Tubing
Product Number
15018576
Product Name
Pneumatics, Hydraulics - Tubing, Hose, Piping
Unlock Full Specs
to access all available technical data
Similar Products
Eagle Stainless Tube & Fabrication, Inc.
Stainless Steel Tubing
Cut to Length
Specs
Type
Metal
Material
Stainless Steel; T304, T316, T321, T347
Features
Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details
Beswick Engineering Co., Inc.
Coiled Polyurethane Tubing
MUT_Coiled
Specs
Type
Plastic
Material
Polyurethane
View Details
Clippard
Urethane Tubing
URT1-0503
Specs
Type
Plastic
Material
Polyurethane
Shape
Round
View Details
NewAge Performance Products | NAPP
Nylotube® Semi-Rigid & Flexible Grade Tubing
2361842
Specs
Application
General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter
0.472 inch (12.0 mm)
Inside Diameter
0.354 inch (9.0 mm)
View Details