Solid State Drive (SSD) FLASH - NAND (SLC) 1GB SATA III 5V
| DigiKey | |
|---|---|
| Product Category | Data Storage Systems |
| Product Number | APSDM001GA3AN-AT-ND |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | SATA III |
| Operating Temperature | 32 to 158 F (0 to 70 C) |
| Capacity | 1 GB |
| Transfer Rate | 0.0370 GB/sec |