"Solid State Drive (SSD) FLASH - NAND (SLC) 128GB SATA III 2.5"" 5V"
| DigiKey | |
|---|---|
| Product Category | Data Storage Systems |
| Product Number | APS25ABB128G-BT-ND |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | SATA III |
| Mounting Options | "2.5""" |
| Operating Temperature | 32 to 158 F (0 to 70 C) |
| Capacity | 128 GB |