ANYSOLAR Ltd. Battery Chargers SOLARADE

Description
Solar Charger Battery Charger 5V 1A
Request a Quote Datasheet
Description
Solar Charger Battery Charger 5V 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - SOLARADE-ND - DigiKey
Thief River Falls, MN, United States
Battery Chargers
SOLARADE-ND
Battery Chargers SOLARADE-ND
Solar Charger Battery Charger 5V 1A

Solar Charger Battery Charger 5V 1A

Buy Now Datasheet
Battery Products - Battery Chargers - SOLARADE - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Chargers
SOLARADE
Battery Products - Battery Chargers SOLARADE
Win Source Part Number: 1314308-SOLARADE Category: Battery Products>Battery Chargers Type: Solar Charger Termination Style: USB A Receptacle Package: Tray Standard Package: 1 Power - Max: 5W Weight: 170.1 g Battery Chemistry: Mobile Devices Number of Cells: 1 Charge Current - Max: 1A Mounting Type: Custom Dimension: 9.06" L x 6.30" W x 0.67" H (230.1mm x 160.0mm x 17.0mm) Voltage - Nominal: 5V ECCN: OBSOLETE Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: ANYSOLAR Ltd Product Status: Obsolete

Win Source Part Number: 1314308-SOLARADE
Category: Battery Products>Battery Chargers
Type: Solar Charger
Termination Style: USB A Receptacle
Package: Tray
Standard Package: 1
Power - Max: 5W
Weight: 170.1 g
Battery Chemistry: Mobile Devices
Number of Cells: 1
Charge Current - Max: 1A
Mounting Type: Custom
Dimension: 9.06" L x 6.30" W x 0.67" H (230.1mm x 160.0mm x 17.0mm)
Voltage - Nominal: 5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: ANYSOLAR Ltd
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Battery Chargers Battery Chargers
Product Number SOLARADE-ND SOLARADE
Product Name Battery Chargers Battery Products - Battery Chargers
Current 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Lithium SAFEFlex Chargers | FBC Series - FBC-1501 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 150.0 to 300.0 amps
View Details
LION 100 80/100 -  - Micropower LLC
Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 480 volts
View Details
AIM Extensions Modules - Multi Battery Charging Station ( White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details