ANYSOLAR Ltd. Battery Products - Battery Chargers SLUC-MINIB-BLK

Description
Win Source Part Number: 1314309-SLUC-MINIB-B LK Category: Battery Products>Battery Chargers Type: USB, Solar Power Pack Features: 1Ah Internal Battery, LED Light Package: Box Standard Package: 1 Voltage - Input: 5V Weight: 49.9 g Battery Chemistry: Mobile Devices Charge Current - Max: 600mA Dimension: 3.90" L x 1.14" W x 0.75" H (99.00mm x 29.00mm x 19.00mm) Charge Time: 1.5 ~ 20 Hrs ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: ANYSOLAR Ltd Other Names: SLUC-MINIB Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314309-SLUC-MINIB-B LK Category: Battery Products>Battery Chargers Type: USB, Solar Power Pack Features: 1Ah Internal Battery, LED Light Package: Box Standard Package: 1 Voltage - Input: 5V Weight: 49.9 g Battery Chemistry: Mobile Devices Charge Current - Max: 600mA Dimension: 3.90" L x 1.14" W x 0.75" H (99.00mm x 29.00mm x 19.00mm) Charge Time: 1.5 ~ 20 Hrs ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: ANYSOLAR Ltd Other Names: SLUC-MINIB Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Chargers - SLUC-MINIB-BLK - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Chargers
SLUC-MINIB-BLK
Battery Products - Battery Chargers SLUC-MINIB-BLK
Win Source Part Number: 1314309-SLUC-MINIB-B LK Category: Battery Products>Battery Chargers Type: USB, Solar Power Pack Features: 1Ah Internal Battery, LED Light Package: Box Standard Package: 1 Voltage - Input: 5V Weight: 49.9 g Battery Chemistry: Mobile Devices Charge Current - Max: 600mA Dimension: 3.90" L x 1.14" W x 0.75" H (99.00mm x 29.00mm x 19.00mm) Charge Time: 1.5 ~ 20 Hrs ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: ANYSOLAR Ltd Other Names: SLUC-MINIB Product Status: Obsolete

Win Source Part Number: 1314309-SLUC-MINIB-BLK
Category: Battery Products>Battery Chargers
Type: USB, Solar Power Pack
Features: 1Ah Internal Battery, LED Light
Package: Box
Standard Package: 1
Voltage - Input: 5V
Weight: 49.9 g
Battery Chemistry: Mobile Devices
Charge Current - Max: 600mA
Dimension: 3.90" L x 1.14" W x 0.75" H (99.00mm x 29.00mm x 19.00mm)
Charge Time: 1.5 ~ 20 Hrs
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: ANYSOLAR Ltd
Other Names: SLUC-MINIB
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Chargers
Product Number SLUC-MINIB-BLK
Product Name Battery Products - Battery Chargers
Power Source DC; Solar
Unlock Full Specs
to access all available technical data

Similar Products

4-slot charging station - 4-charging-station-sp9ex-sc9ex-1 - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details
24VDC Single Phase DIN Rail Battery Charger - CB2410AC - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
AIM Extensions Modules - Multi Tablet Charging Station(White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details
Battery Chargers - 180397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Output Voltage 12.0 volts
View Details