ANVER Corporation Vacuum Leakage Sensing System VLS-08 Series

Description
The VLS-08 Series Vacuum Leakage Detection unit is a popular safety device because it automatically monitors the vacuum level in vacuum handling machinery. If vacuum is lost during a lift, a loud horn sounds and a red light flashes to warn the operator. The VLS-08 Series is a battery powered unit consisting of a pressure sensor, an audible warning horn, red warning light, and test switch that are all controlled by a solid state microchip. All ANVER Vacuum Lifters, Vacuum Tilters, and Specialty Vacuum Lifting Machinery can be equipped with a VLS-08 Series Solid State Vacuum Loss Sensor and Warning System. The system is packaged in a rugged polycarbonate enclosure with a 1/4′ push-to-connect fitting for tubing connections. During each lifting cycle, the programmed ‘intelligent’ processor senses the peak vacuum level. From this point, a 10% loss (or 20% loss for the VLS-08-20) of vacuum with a leakage rate of less than 1½ in. Hg per second from that peak level will trigger the horn and light, informing the operator of a leak. The alarm will not sound on the detach cycle as with other primitive systems using preset switches. Even the smallest leak, anywhere in the system, will be detected. Features Advanced solid state circuitry with micro-controller Precise, reliable, board mounted vacuum transducer LCD digital display of vacuum level in inches of Hg Audible warning horn Bright flashing red LED warning light Push-to-connect vacuum source port to connect to vacuum manifold Auxiliary output jack to connect to optional VLS-AUX auxiliary siren/alarm Easy access to battery compartment Low battery “Chirp” indicator Light / horn / LCD test button Powered by one standard 9V lithium battery (included) Weight: 8 oz. Specifications Diameter: 33mm Maximum Decibel: 103 dBA Maximum Temperature: 65°C Minimum Decibel: 92 dBA Principle of Operation The VLS-08 Series Vacuum Loss Sensor is a vacuum level differential detector, which is pre-programmed to activate the alarm at a 10% reduction in vacuum for VLS-08 or 20% reduction in vacuum for VLS-08-20 with a leakage rate of less than 1.5 inches Hg per second. The alarm will continue until a sufficient increase in vacuum is achieved, indicating no additional leakage is present, or the indicated vacuum level drops below 5 inches Hg. The horn, LED (red light), and LCD (digital display) can be tested by pressing and holding the “Test Button” for approximately 3 seconds. The unit is also equipped with a low battery indicator, which will cause the horn to “chirp” and the LED to flash when battery power is low. The battery should be replaced immediately with a standard 9V lithium battery. The auxiliary output jack on the VLS-08 Series is an open collector output, which can be connected directly to the VLS-AUX (auxiliary siren/strobe), or to another I/0 device, such as an emergency stop function on a CNC control, through a solid state relay.
Description
The VLS-08 Series Vacuum Leakage Detection unit is a popular safety device because it automatically monitors the vacuum level in vacuum handling machinery. If vacuum is lost during a lift, a loud horn sounds and a red light flashes to warn the operator. The VLS-08 Series is a battery powered unit consisting of a pressure sensor, an audible warning horn, red warning light, and test switch that are all controlled by a solid state microchip. All ANVER Vacuum Lifters, Vacuum Tilters, and Specialty Vacuum Lifting Machinery can be equipped with a VLS-08 Series Solid State Vacuum Loss Sensor and Warning System. The system is packaged in a rugged polycarbonate enclosure with a 1/4′ push-to-connect fitting for tubing connections. During each lifting cycle, the programmed ‘intelligent’ processor senses the peak vacuum level. From this point, a 10% loss (or 20% loss for the VLS-08-20) of vacuum with a leakage rate of less than 1½ in. Hg per second from that peak level will trigger the horn and light, informing the operator of a leak. The alarm will not sound on the detach cycle as with other primitive systems using preset switches. Even the smallest leak, anywhere in the system, will be detected. Features Advanced solid state circuitry with micro-controller Precise, reliable, board mounted vacuum transducer LCD digital display of vacuum level in inches of Hg Audible warning horn Bright flashing red LED warning light Push-to-connect vacuum source port to connect to vacuum manifold Auxiliary output jack to connect to optional VLS-AUX auxiliary siren/alarm Easy access to battery compartment Low battery “Chirp” indicator Light / horn / LCD test button Powered by one standard 9V lithium battery (included) Weight: 8 oz. Specifications Diameter: 33mm Maximum Decibel: 103 dBA Maximum Temperature: 65°C Minimum Decibel: 92 dBA Principle of Operation The VLS-08 Series Vacuum Loss Sensor is a vacuum level differential detector, which is pre-programmed to activate the alarm at a 10% reduction in vacuum for VLS-08 or 20% reduction in vacuum for VLS-08-20 with a leakage rate of less than 1.5 inches Hg per second. The alarm will continue until a sufficient increase in vacuum is achieved, indicating no additional leakage is present, or the indicated vacuum level drops below 5 inches Hg. The horn, LED (red light), and LCD (digital display) can be tested by pressing and holding the “Test Button” for approximately 3 seconds. The unit is also equipped with a low battery indicator, which will cause the horn to “chirp” and the LED to flash when battery power is low. The battery should be replaced immediately with a standard 9V lithium battery. The auxiliary output jack on the VLS-08 Series is an open collector output, which can be connected directly to the VLS-AUX (auxiliary siren/strobe), or to another I/0 device, such as an emergency stop function on a CNC control, through a solid state relay.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Leakage Sensing System - VLS-08 Series - ANVER Corporation
Hudson, MA, USA
Vacuum Leakage Sensing System
VLS-08 Series
Vacuum Leakage Sensing System VLS-08 Series
The VLS-08 Series Vacuum Leakage Detection unit is a popular safety device because it automatically monitors the vacuum level in vacuum handling machinery. If vacuum is lost during a lift, a loud horn sounds and a red light flashes to warn the operator. The VLS-08 Series is a battery powered unit consisting of a pressure sensor, an audible warning horn, red warning light, and test switch that are all controlled by a solid state microchip. All ANVER Vacuum Lifters, Vacuum Tilters, and Specialty Vacuum Lifting Machinery can be equipped with a VLS-08 Series Solid State Vacuum Loss Sensor and Warning System. The system is packaged in a rugged polycarbonate enclosure with a 1/4′ push-to-connect fitting for tubing connections. During each lifting cycle, the programmed ‘intelligent’ processor senses the peak vacuum level. From this point, a 10% loss (or 20% loss for the VLS-08-20) of vacuum with a leakage rate of less than 1½ in. Hg per second from that peak level will trigger the horn and light, informing the operator of a leak. The alarm will not sound on the detach cycle as with other primitive systems using preset switches. Even the smallest leak, anywhere in the system, will be detected. Features Advanced solid state circuitry with micro-controller Precise, reliable, board mounted vacuum transducer LCD digital display of vacuum level in inches of Hg Audible warning horn Bright flashing red LED warning light Push-to-connect vacuum source port to connect to vacuum manifold Auxiliary output jack to connect to optional VLS-AUX auxiliary siren/alarm Easy access to battery compartment Low battery “Chirp” indicator Light / horn / LCD test button Powered by one standard 9V lithium battery (included) Weight: 8 oz. Specifications Diameter: 33mm Maximum Decibel: 103 dBA Maximum Temperature: 65°C Minimum Decibel: 92 dBA Principle of Operation The VLS-08 Series Vacuum Loss Sensor is a vacuum level differential detector, which is pre-programmed to activate the alarm at a 10% reduction in vacuum for VLS-08 or 20% reduction in vacuum for VLS-08-20 with a leakage rate of less than 1.5 inches Hg per second. The alarm will continue until a sufficient increase in vacuum is achieved, indicating no additional leakage is present, or the indicated vacuum level drops below 5 inches Hg. The horn, LED (red light), and LCD (digital display) can be tested by pressing and holding the “Test Button” for approximately 3 seconds. The unit is also equipped with a low battery indicator, which will cause the horn to “chirp” and the LED to flash when battery power is low. The battery should be replaced immediately with a standard 9V lithium battery. The auxiliary output jack on the VLS-08 Series is an open collector output, which can be connected directly to the VLS-AUX (auxiliary siren/strobe), or to another I/0 device, such as an emergency stop function on a CNC control, through a solid state relay.

The VLS-08 Series Vacuum Leakage Detection unit is a popular safety device because it automatically monitors the vacuum level in vacuum handling machinery. If vacuum is lost during a lift, a loud horn sounds and a red light flashes to warn the operator.

The VLS-08 Series is a battery powered unit consisting of a pressure sensor, an audible warning horn, red warning light, and test switch that are all controlled by a solid state microchip. All ANVER Vacuum Lifters, Vacuum Tilters, and Specialty Vacuum Lifting Machinery can be equipped with a VLS-08 Series Solid State Vacuum Loss Sensor and Warning System. The system is packaged in a rugged polycarbonate enclosure with a 1/4″ push-to-connect fitting for tubing connections.

During each lifting cycle, the programmed ‘intelligent’ processor senses the peak vacuum level. From this point, a 10% loss (or 20% loss for the VLS-08-20) of vacuum with a leakage rate of less than 1½ in. Hg per second from that peak level will trigger the horn and light, informing the operator of a leak. The alarm will not sound on the detach cycle as with other primitive systems using preset switches. Even the smallest leak, anywhere in the system, will be detected.

Features

  • Advanced solid state circuitry with micro-controller
  • Precise, reliable, board mounted vacuum transducer
  • LCD digital display of vacuum level in inches of Hg
  • Audible warning horn
  • Bright flashing red LED warning light
  • Push-to-connect vacuum source port to connect to vacuum manifold
  • Auxiliary output jack to connect to optional VLS-AUX auxiliary siren/alarm
  • Easy access to battery compartment
  • Low battery “Chirp” indicator
  • Light / horn / LCD test button
  • Powered by one standard 9V lithium battery (included)
  • Weight: 8 oz.

Specifications

  • Diameter: 33mm
  • Maximum Decibel: 103 dBA
  • Maximum Temperature: 65°C
  • Minimum Decibel: 92 dBA

Principle of Operation

The VLS-08 Series Vacuum Loss Sensor is a vacuum level differential detector, which is pre-programmed to activate the alarm at a 10% reduction in vacuum for VLS-08 or 20% reduction in vacuum for VLS-08-20 with a leakage rate of less than 1.5 inches Hg per second. The alarm will continue until a sufficient increase in vacuum is achieved, indicating no additional leakage is present, or the indicated vacuum level drops below 5 inches Hg. The horn, LED (red light), and LCD (digital display) can be tested by pressing and holding the “Test Button” for approximately 3 seconds. The unit is also equipped with a low battery indicator, which will cause the horn to “chirp” and the LED to flash when battery power is low. The battery should be replaced immediately with a standard 9V lithium battery. The auxiliary output jack on the VLS-08 Series is an open collector output, which can be connected directly to the VLS-AUX (auxiliary siren/strobe), or to another I/0 device, such as an emergency stop function on a CNC control, through a solid state relay.

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Digital Pressure Gauges
Product Number VLS-08 Series
Product Name Vacuum Leakage Sensing System
Pressure Measurement Gauge; Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Digital Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 5800 psi (0.0 to 4082 m H2O)
Scale Units pounds per square inch; bar
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Pressure Measurement Gauge
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 5802 psi (4083 m H2O)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details