ANVER Corporation Large Vacuum Cup VC95Q

Description
Large Vacuum Cup -- VC95Q
Description
Large Vacuum Cup -- VC95Q

Suppliers

Company
Product
Description
Supplier Links
Large Vacuum Cup - VC95Q - ANVER Corporation
Hudson, MA, USA
Large Vacuum Cup
VC95Q
Large Vacuum Cup VC95Q
Large Vacuum Cup -- VC95Q

Large Vacuum Cup -- VC95Q

Supplier's Site
Large Vacuum Cup - VC95Q - ANVER Corporation
Hudson, MA, USA
Large Vacuum Cup
VC95Q
Large Vacuum Cup VC95Q
Large Vacuum Cup -- VC95Q

Large Vacuum Cup -- VC95Q

Supplier's Site

Technical Specifications

  ANVER Corporation ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads Vacuum Cups and Vacuum Pads
Product Number VC95Q VC95Q
Product Name Large Vacuum Cup Large Vacuum Cup
Type Standard Standard
Diameter / Max. Size 248 mm (9.75 inch) 248 mm (9.75 inch)
Material Rubber Nitrile (NBR)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-30-EN - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038250 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material Silicon
View Details
Round 4.5 Bellows Suction Cup - NSPB4 Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 20 to 40 mm (0.7874 to 1.57 inch)
Material Silicone Rubber
View Details
C-F Flat Vacuum Cup - C-F60-SIT-M10 - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 59.94 mm (2.36 inch)
Material Silicone Rubber
View Details