ANVER Corporation Port Style Vacuum Cup VC35

Description
Port Style Vacuum Cup -- VC35
Description
Port Style Vacuum Cup -- VC35

Suppliers

Company
Product
Description
Supplier Links
Port Style Vacuum Cup - VC35 - ANVER Corporation
Hudson, MA, USA
Port Style Vacuum Cup
VC35
Port Style Vacuum Cup VC35
Port Style Vacuum Cup -- VC35

Port Style Vacuum Cup -- VC35

Supplier's Site
Vacuum Cup - VC35 - ANVER Corporation
Hudson, MA, USA
Vacuum Cup
VC35
Vacuum Cup VC35
Production quality construction with a universal design make ANVER VC Series Vacuum Cups suitable for most applications. Thick rubber bonded to a machined aluminum base make these vacuum cups rugged and long lasting. VC Vacuum Cups are well suited for high duty use found in the automotive industry and in press feeding operations. Features Rugged construction design with deep threaded mounting hole for use in heavy production. Long low-angle lip requires little pressure to make initial contact. This flexibility also compensates for inaccuracies in cup height. Two inside sealing edges make contact after vacuum is attained and become the main sealing edges for safety. Strengthened outside lip helps achieve a fast, even release. Durable, soft rubber bonded to a stiff aluminum hub gives these vacuum cups an excellent non-skid grip. Cleated bottom makes these vacuum cups excellent for both horizontal and vertical loads. Suspension Assemblies are available in a variety of styles and sizes. Applications Light gauge sheet and other thin materials to thick blocks. Slightly textured surfaces, such as fiberglass panels, plastic, auto panels, auto glass, etc. Wavy or contoured surfaces. Porous materials Vacuum Cup Materials The standard material is Blue Nitrile and Red Silicone.

Production quality construction with a universal design make ANVER VC Series Vacuum Cups suitable for most applications. Thick rubber bonded to a machined aluminum base make these vacuum cups rugged and long lasting. VC Vacuum Cups are well suited for high duty use found in the automotive industry and in press feeding operations.

Features

  • Rugged construction design with deep threaded mounting hole for use in heavy production.
  • Long low-angle lip requires little pressure to make initial contact. This flexibility also compensates for inaccuracies in cup height.
  • Two inside sealing edges make contact after vacuum is attained and become the main sealing edges for safety.
  • Strengthened outside lip helps achieve a fast, even release.
  • Durable, soft rubber bonded to a stiff aluminum hub gives these vacuum cups an excellent non-skid grip.
  • Cleated bottom makes these vacuum cups excellent for both horizontal and vertical loads.
  • Suspension Assemblies are available in a variety of styles and sizes.

Applications

  • Light gauge sheet and other thin materials to thick blocks.
  • Slightly textured surfaces, such as fiberglass panels, plastic, auto panels, auto glass, etc.
  • Wavy or contoured surfaces.
  • Porous materials

Vacuum Cup Materials

  • The standard material is Blue Nitrile and Red Silicone.
Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number VC35
Product Name Port Style Vacuum Cup
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-40-BU - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2022742 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicone
View Details
Flat Round Suction Cup ( Plastic Film & Paper) - NSGPN Series -  - ASCO
Specs
Type Flat
Diameter / Max. Size 15 to 40 mm (0.5906 to 1.57 inch)
Material Rubber; Silicone Rubber
View Details
Double Bellows Suction Cup - B2.5-9-NM - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 8.89 mm (0.3500 inch)
Material Nomathane
View Details