ANVER Corporation Port Style Vacuum Cup VC25-SI

Description
Port Style Vacuum Cup -- VC25-SI
Description
Port Style Vacuum Cup -- VC25-SI

Suppliers

Company
Product
Description
Supplier Links
Port Style Vacuum Cup - VC25-SI - ANVER Corporation
Hudson, MA, USA
Port Style Vacuum Cup
VC25-SI
Port Style Vacuum Cup VC25-SI
Port Style Vacuum Cup -- VC25-SI

Port Style Vacuum Cup -- VC25-SI

Supplier's Site
Vacuum Cup - VC25-SI - ANVER Corporation
Hudson, MA, USA
Vacuum Cup
VC25-SI
Vacuum Cup VC25-SI
Production quality construction with a universal design make ANVER VC Series Vacuum Cups suitable for most applications. Thick rubber bonded to a machined aluminum base make these vacuum cups rugged and long lasting. VC Vacuum Cups are well suited for high duty use found in the automotive industry and in press feeding operations. Features Rugged construction design with deep threaded mounting hole for use in heavy production. Long low-angle lip requires little pressure to make initial contact. This flexibility also compensates for inaccuracies in cup height. Two inside sealing edges make contact after vacuum is attained and become the main sealing edges for safety. Strengthened outside lip helps achieve a fast, even release. Durable, soft rubber bonded to a stiff aluminum hub gives these vacuum cups an excellent non-skid grip. Cleated bottom makes these vacuum cups excellent for both horizontal and vertical loads. Suspension Assemblies are available in a variety of styles and sizes. Applications Light gauge sheet and other thin materials to thick blocks. Slightly textured surfaces, such as fiberglass panels, plastic, auto panels, auto glass, etc. Wavy or contoured surfaces. Porous materials Vacuum Cup Materials The standard material is Blue Nitrile and Red Silicone.

Production quality construction with a universal design make ANVER VC Series Vacuum Cups suitable for most applications. Thick rubber bonded to a machined aluminum base make these vacuum cups rugged and long lasting. VC Vacuum Cups are well suited for high duty use found in the automotive industry and in press feeding operations.

Features

  • Rugged construction design with deep threaded mounting hole for use in heavy production.
  • Long low-angle lip requires little pressure to make initial contact. This flexibility also compensates for inaccuracies in cup height.
  • Two inside sealing edges make contact after vacuum is attained and become the main sealing edges for safety.
  • Strengthened outside lip helps achieve a fast, even release.
  • Durable, soft rubber bonded to a stiff aluminum hub gives these vacuum cups an excellent non-skid grip.
  • Cleated bottom makes these vacuum cups excellent for both horizontal and vertical loads.
  • Suspension Assemblies are available in a variety of styles and sizes.

Applications

  • Light gauge sheet and other thin materials to thick blocks.
  • Slightly textured surfaces, such as fiberglass panels, plastic, auto panels, auto glass, etc.
  • Wavy or contoured surfaces.
  • Porous materials

Vacuum Cup Materials

  • The standard material is Blue Nitrile and Red Silicone.
Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number VC25-SI
Product Name Port Style Vacuum Cup
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-60-GT-G1/4 - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 60 mm (2.36 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2038463 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material Nbr
View Details
Round 1.5 Bellows Suction Cup - NSPB1 Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 20 to 60 mm (0.7874 to 2.36 inch)
Material Elastodur
View Details
C-F Flat Vacuum Cup - C-F50-NBR - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 50.04 mm (1.97 inch)
Material Nitrile (NBR)
View Details