ANVER Corporation Large Vacuum Cup VC125Q-2-SI

Description
Large Vacuum Cup -- VC125Q-2-SI
Description
Large Vacuum Cup -- VC125Q-2-SI

Suppliers

Company
Product
Description
Supplier Links
Large Vacuum Cup - VC125Q-2-SI - ANVER Corporation
Hudson, MA, USA
Large Vacuum Cup
VC125Q-2-SI
Large Vacuum Cup VC125Q-2-SI
Large Vacuum Cup -- VC125Q-2-SI

Large Vacuum Cup -- VC125Q-2-SI

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number VC125Q-2-SI
Product Name Large Vacuum Cup
Type Standard
Diameter / Max. Size 324 mm (12.75 inch)
Material Nitrile (NBR)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-2-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2038337 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicon
View Details
Vacuum Cups with Connection Compatible with Machines Manufactured by Mueller-Martini - 102.023.331._* - FIPA Inc.
Specs
Diameter / Max. Size 23 mm (0.9055 inch)
Stroke 2.5 mm (0.0984 inch)
Material Vinyl
View Details
10
Specs
Type Standard; Flat
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details