ANVER Corporation Large Vacuum Cup VC119Q

Description
Large Vacuum Cup -- VC119Q
Description
Large Vacuum Cup -- VC119Q

Suppliers

Company
Product
Description
Supplier Links
Large Vacuum Cup - VC119Q - ANVER Corporation
Hudson, MA, USA
Large Vacuum Cup
VC119Q
Large Vacuum Cup VC119Q
Large Vacuum Cup -- VC119Q

Large Vacuum Cup -- VC119Q

Supplier's Site
Large Vacuum Cup - VC119Q - ANVER Corporation
Hudson, MA, USA
Large Vacuum Cup
VC119Q
Large Vacuum Cup VC119Q
Large Vacuum Cup -- VC119Q

Large Vacuum Cup -- VC119Q

Supplier's Site

Technical Specifications

  ANVER Corporation ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads Vacuum Cups and Vacuum Pads
Product Number VC119Q VC119Q
Product Name Large Vacuum Cup Large Vacuum Cup
Type Standard Standard
Diameter / Max. Size 311 mm (12.25 inch) 311 mm (12.25 inch)
Material Rubber Nitrile (NBR)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-50-EN - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 50 mm (1.97 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2022708 - RS Components, Ltd.
Specs
Diameter / Max. Size 10 mm (0.3937 inch)
Material Silicone
View Details
Round 1.5, 2.5 and 3.5 Bellows Suction Cups for Eggs - NEFGX Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 30 to 35 mm (1.18 to 1.38 inch)
Material Silicone Rubber
View Details
Finger Suction Cup - A4875 - ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 117 mm (4.62 inch)
View Details