ANVER Corporation Round Vacuum Pad T1-95Q-H7

Description
Round Vacuum Pad -- T1-95Q-H7
Description
Round Vacuum Pad -- T1-95Q-H7

Suppliers

Company
Product
Description
Supplier Links
Round Vacuum Pad - T1-95Q-H7 - ANVER Corporation
Hudson, MA, USA
Round Vacuum Pad
T1-95Q-H7
Round Vacuum Pad T1-95Q-H7
Round Vacuum Pad -- T1-95Q-H7

Round Vacuum Pad -- T1-95Q-H7

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number T1-95Q-H7
Product Name Round Vacuum Pad
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-10-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2022727 - RS Components, Ltd.
Specs
Diameter / Max. Size 6 mm (0.2362 inch)
Material Nbr
Port Top
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
Suction Cup - BP40-SIT - ANVER Corporation
ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 39.88 mm (1.57 inch)
Material Silicone Rubber
View Details