ANVER Corporation Rectangular Vacuum Pad Attachment T1-050085

Description
Rectangular Vacuum Pad Attachment -- T1-050085
Description
Rectangular Vacuum Pad Attachment -- T1-050085

Suppliers

Company
Product
Description
Supplier Links
Rectangular Vacuum Pad Attachment - T1-050085 - ANVER Corporation
Hudson, MA, USA
Rectangular Vacuum Pad Attachment
T1-050085
Rectangular Vacuum Pad Attachment T1-050085
Rectangular Vacuum Pad Attachment -- T1-050085

Rectangular Vacuum Pad Attachment -- T1-050085

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number T1-050085
Product Name Rectangular Vacuum Pad Attachment
Type Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-30-EN - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2022761 - RS Components, Ltd.
Specs
Diameter / Max. Size 55 mm (2.17 inch)
Material Nitrile Rubber (NBR)
View Details
Bellows Vacuum Cup / Suction Cup - VS 3 2.5 - SAS Automation, LLC
Specs
Type Bellows
Diameter / Max. Size 5 to 90 mm (0.1969 to 3.54 inch)
Material Nitrile (NBR) (optional feature); Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature)
View Details
4-1/2
Specs
Type Standard; Flat
Diameter / Max. Size 115 mm (4.53 inch)
Material Rubber
View Details