ANVER Corporation Vacuum Pad Attachment T-080080

Description
Vacuum Pad Attachment -- T-080080
Description
Vacuum Pad Attachment -- T-080080

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pad Attachment - T-080080 - ANVER Corporation
Hudson, MA, USA
Vacuum Pad Attachment
T-080080
Vacuum Pad Attachment T-080080
Vacuum Pad Attachment -- T-080080

Vacuum Pad Attachment -- T-080080

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number T-080080
Product Name Vacuum Pad Attachment
Type Rectangular
Diameter / Max. Size 203 mm (8 inch)
Material Neoprene; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-20-BU - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2022895 - RS Components, Ltd.
Specs
Type Cup
Diameter / Max. Size 8 mm (0.3150 inch)
Material Nbr
View Details
Flat suction cup (round) SGA 7 PU-55 N028 - 10.01.01.00570 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 7 mm (0.2756 inch)
Stroke 1 mm (0.0394 inch)
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 102 mm (4 inch)
Material Rubber
View Details