ANVER Corporation Vacuum Pad Attachment T-040105

Description
Vacuum Pad Attachment -- T-040105
Description
Vacuum Pad Attachment -- T-040105

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pad Attachment - T-040105 - ANVER Corporation
Hudson, MA, USA
Vacuum Pad Attachment
T-040105
Vacuum Pad Attachment T-040105
Vacuum Pad Attachment -- T-040105

Vacuum Pad Attachment -- T-040105

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number T-040105
Product Name Vacuum Pad Attachment
Type Rectangular
Diameter / Max. Size 267 mm (10.5 inch)
Material Neoprene; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038329 - RS Components, Ltd.
Specs
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
Vacuum suction cup - ESS-4-SNA - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Material BR
View Details
Y-Series Suction Cup - YP - SAS Automation, LLC
SAS Automation, LLC
Specs
Type Standard
Diameter / Max. Size 6 to 20 mm (0.2362 to 0.7874 inch)
Material Silicone Rubber
View Details
P Series Foam Vacuum Cup - A-3350047 - ANVER Corporation
Specs
Type Sponge
Diameter / Max. Size 107 mm (4.23 inch)
Material Ethylene Propylene
View Details