ANVER Corporation Push-In Mounting Style Suction Cup SUM020

Description
Push-In Mounting Style Suction Cup -- SUM020
Description
Push-In Mounting Style Suction Cup -- SUM020

Suppliers

Company
Product
Description
Supplier Links
Push-In Mounting Style Suction Cup - SUM020 - ANVER Corporation
Hudson, MA, USA
Push-In Mounting Style Suction Cup
SUM020
Push-In Mounting Style Suction Cup SUM020
Push-In Mounting Style Suction Cup -- SUM020

Push-In Mounting Style Suction Cup -- SUM020

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number SUM020
Product Name Push-In Mounting Style Suction Cup
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038369 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 10 mm (0.3937 inch)
Material Nbr
View Details
Vacuum suction cup - ESS-30-GT-M10 - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material Vulkollan®
View Details
Vacuum Components -  - Qnnect, formerly Hermetic Solutions Group
Qnnect, formerly Hermetic Solutions Group
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 2 mm (0.0787 inch)
Material Rubber
View Details