ANVER Corporation Push-In Mounting Style Suction Cup SUBD12NR

Description
Push-In Mounting Style Suction Cup -- SUBD12NR
Description
Push-In Mounting Style Suction Cup -- SUBD12NR

Suppliers

Company
Product
Description
Supplier Links
Push-In Mounting Style Suction Cup - SUBD12NR - ANVER Corporation
Hudson, MA, USA
Push-In Mounting Style Suction Cup
SUBD12NR
Push-In Mounting Style Suction Cup SUBD12NR
Push-In Mounting Style Suction Cup -- SUBD12NR

Push-In Mounting Style Suction Cup -- SUBD12NR

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number SUBD12NR
Product Name Push-In Mounting Style Suction Cup
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-50-SNA - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 50 mm (1.97 inch)
Material BR
View Details
Pneumatic Suction Cups - 2038304 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material Nbr
View Details
Flat Vacuum Cup / Suction Cup - VS 1 - SAS Automation, LLC
Specs
Type Flat
Diameter / Max. Size 2 to 95 mm (0.0787 to 3.74 inch)
Material Nitrile (NBR) (optional feature); Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Viton
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 204 mm (8.03 inch)
Material Rubber
View Details