ANVER Corporation Push-In Mounting Style Suction Cup SUB39NR

Description
Push-In Mounting Style Suction Cup -- SUB39NR
Description
Push-In Mounting Style Suction Cup -- SUB39NR

Suppliers

Company
Product
Description
Supplier Links
Push-In Mounting Style Suction Cup - SUB39NR - ANVER Corporation
Hudson, MA, USA
Push-In Mounting Style Suction Cup
SUB39NR
Push-In Mounting Style Suction Cup SUB39NR
Push-In Mounting Style Suction Cup -- SUB39NR

Push-In Mounting Style Suction Cup -- SUB39NR

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number SUB39NR
Product Name Push-In Mounting Style Suction Cup
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HC-4-PK - Festo Corporation
Specs
Style Other
Description PK-4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2038337 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicon
View Details
Vertical Handle Vacuum Cup - Model LJ6VH - Wood's Powr-Grip Co., Inc.
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
Double Suction Cup Hand Cup - A6541 - ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 127 mm (5 inch)
View Details