ANVER Corporation Modular Venturi Vacuum Pump Q-VP1X-90M

Description
Modular Venturi Vacuum Pump -- Q-VP1X-90M
Description
Modular Venturi Vacuum Pump -- Q-VP1X-90M

Suppliers

Company
Product
Description
Supplier Links
Modular Venturi Vacuum Pump - Q-VP1X-90M - ANVER Corporation
Hudson, MA, USA
Modular Venturi Vacuum Pump
Q-VP1X-90M
Modular Venturi Vacuum Pump Q-VP1X-90M
Modular Venturi Vacuum Pump -- Q-VP1X-90M

Modular Venturi Vacuum Pump -- Q-VP1X-90M

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Pumps and Vacuum Generators
Product Number Q-VP1X-90M
Product Name Modular Venturi Vacuum Pump
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 1.4 CFM (2.38 m³/hr)
Ultimate Vacuum 252 torr (20.0 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo-V 2K-G Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 2966 to 3390 CFM (5045 to 5766 m³/hr)
View Details
Venturi Vacuum Generator - R-731 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
MD-Kinney - KVC Series Dry Claw Vacuum Pump - KVC-100 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 71 CFM (121 m³/hr)
Ultimate Vacuum 113 torr (25.5 in Hg vac)
Mechanical Claw
View Details
Vacuum Generators - 2039900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 176 F (80 C)
View Details