ANVER Corporation Flat Press Automation Cup PFC6538-NM60

Description
ANVER’s Press Automation Cups (also known as “Panel Cups”) are flexible with anti-slip properties, ideal for lifting metal sheets, plastics, and composite material without bending or marking. The powerful seal is designed to hold curved loads such as automotive hoods, roofs, or side panels with minimal surface area. The Flat Panel Cups come in round and oval shapes with superior suction force for a variety of applications. The 1.5 Bellows Panel Cups come in a round shape and work exceptionally well with extremely curved and thin sheet metal that requires level compensation for low head-room. Features Wide range of diameters to fit work pieces of various shapes and sizes Large-area of inner support structure Soft and flexible sealing lip Excellent sealing properties on flat or curved surfaces High-powered horizontal and vertical suction Extremely wear-resistant material to extend usage Vulcanized nipple Precise positioning when used with laser-cutting machines and stamping presses Less expensive and interchangeable option compared to other cups currently used in the automotive panel handling industry Applications Handling metal sheets with extremely short cycle times Using feeder systems for press lines in the automotive industry Moving thin metal, plastic, or composite sheets without warping or marking Handling sheet metal parts and curved loads Using robotic pick and place lifting Working with oily sheets Materials Flat and Bellows Press Automation Cups: Made from ANVER Nomathane™ 50 and 60
Description
ANVER’s Press Automation Cups (also known as “Panel Cups”) are flexible with anti-slip properties, ideal for lifting metal sheets, plastics, and composite material without bending or marking. The powerful seal is designed to hold curved loads such as automotive hoods, roofs, or side panels with minimal surface area. The Flat Panel Cups come in round and oval shapes with superior suction force for a variety of applications. The 1.5 Bellows Panel Cups come in a round shape and work exceptionally well with extremely curved and thin sheet metal that requires level compensation for low head-room. Features Wide range of diameters to fit work pieces of various shapes and sizes Large-area of inner support structure Soft and flexible sealing lip Excellent sealing properties on flat or curved surfaces High-powered horizontal and vertical suction Extremely wear-resistant material to extend usage Vulcanized nipple Precise positioning when used with laser-cutting machines and stamping presses Less expensive and interchangeable option compared to other cups currently used in the automotive panel handling industry Applications Handling metal sheets with extremely short cycle times Using feeder systems for press lines in the automotive industry Moving thin metal, plastic, or composite sheets without warping or marking Handling sheet metal parts and curved loads Using robotic pick and place lifting Working with oily sheets Materials Flat and Bellows Press Automation Cups: Made from ANVER Nomathane™ 50 and 60

Suppliers

Company
Product
Description
Supplier Links
Flat Press Automation Cup - PFC6538-NM60 - ANVER Corporation
Hudson, MA, USA
Flat Press Automation Cup
PFC6538-NM60
Flat Press Automation Cup PFC6538-NM60
ANVER’s Press Automation Cups (also known as “Panel Cups”) are flexible with anti-slip properties, ideal for lifting metal sheets, plastics, and composite material without bending or marking. The powerful seal is designed to hold curved loads such as automotive hoods, roofs, or side panels with minimal surface area. The Flat Panel Cups come in round and oval shapes with superior suction force for a variety of applications. The 1.5 Bellows Panel Cups come in a round shape and work exceptionally well with extremely curved and thin sheet metal that requires level compensation for low head-room. Features Wide range of diameters to fit work pieces of various shapes and sizes Large-area of inner support structure Soft and flexible sealing lip Excellent sealing properties on flat or curved surfaces High-powered horizontal and vertical suction Extremely wear-resistant material to extend usage Vulcanized nipple Precise positioning when used with laser-cutting machines and stamping presses Less expensive and interchangeable option compared to other cups currently used in the automotive panel handling industry Applications Handling metal sheets with extremely short cycle times Using feeder systems for press lines in the automotive industry Moving thin metal, plastic, or composite sheets without warping or marking Handling sheet metal parts and curved loads Using robotic pick and place lifting Working with oily sheets Materials Flat and Bellows Press Automation Cups: Made from ANVER Nomathane™ 50 and 60

ANVER’s Press Automation Cups (also known as “Panel Cups”) are flexible with anti-slip properties, ideal for lifting metal sheets, plastics, and composite material without bending or marking. The powerful seal is designed to hold curved loads such as automotive hoods, roofs, or side panels with minimal surface area. The Flat Panel Cups come in round and oval shapes with superior suction force for a variety of applications. The 1.5 Bellows Panel Cups come in a round shape and work exceptionally well with extremely curved and thin sheet metal that requires level compensation for low head-room.

Features

  • Wide range of diameters to fit work pieces of various shapes and sizes
  • Large-area of inner support structure
  • Soft and flexible sealing lip
  • Excellent sealing properties on flat or curved surfaces
  • High-powered horizontal and vertical suction
  • Extremely wear-resistant material to extend usage
  • Vulcanized nipple
  • Precise positioning when used with laser-cutting machines and stamping presses
  • Less expensive and interchangeable option compared to other cups currently used in the automotive panel handling industry

Applications

  • Handling metal sheets with extremely short cycle times
  • Using feeder systems for press lines in the automotive industry
  • Moving thin metal, plastic, or composite sheets without warping or marking
  • Handling sheet metal parts and curved loads
  • Using robotic pick and place lifting
  • Working with oily sheets

Materials

  • Flat and Bellows Press Automation Cups: Made from ANVER Nomathane™ 50 and 60
Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number PFC6538-NM60
Product Name Flat Press Automation Cup
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-30-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2022861 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicone
View Details
Round 4.5 Bellows Suction Cup - NSPB4 Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 20 to 40 mm (0.7874 to 1.57 inch)
Material Silicone Rubber
View Details
U Series Universal Vacuum Cup - A-3150122P - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 41.91 mm (1.65 inch)
Material Nitrile (NBR)
View Details