Small Compressed Air Venturi Vacuum Pumps JV09 Plastic Bodied Mini Vacuum Pump
| ANVER Corporation | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | JV09 |
| Product Name | Small Compressed Air Venturi Vacuum Pump |
| Vacuum Pump Type | Venturi |
| Configuration | Individual Vacuum Pump |
| Application | Industrial |
| Pumping Speed | 0.5000 CFM (0.8503 m³/hr) |
| Ultimate Vacuum | 99.6 torr (26.0 in Hg vac) |