Digital Vacuum Switch -- JTZSE
| ANVER Corporation | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | JTZSE |
| Product Name | Digital Vacuum Switch |
| Sensor Technology | Mechanical Deflection |
| Pressure Measurement | Gauge; Vacuum |
| Material | Gas |
| Display Type | Digital Numerical Display |
| Switch Point Range | -14.5 to 145 psi (-10.21 to 102 m H2O) |