Three way piloted switch, adjustable vacuum pilot setpoint
| ANVER Corporation | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | JTSPO |
| Product Name | Vacuum Switch |
| Pressure Measurement | Gauge; Vacuum |
| Material | Gas |
| Switch Point Range | 20 to 115 psi (14.08 to 80.93 m H2O) |
| Operating Temperature | 40 to 140 F (4 to 60 C) |