Electronic Vacuum Switch -- JTSED
| ANVER Corporation | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | JTSED |
| Product Name | Electronic Vacuum Switch |
| Pressure Measurement | Gauge; Vacuum |
| Material | Gas |
| Display Type | Digital Numerical Display |
| Accuracy | 1 ±% FS |
| Signal Output | Analog Current |