ANVER Corporation High Temperature Suction Cup HTSP-90

Description
Ideal for handling hot materials, heat resistant felt coating
Description
Ideal for handling hot materials, heat resistant felt coating

Suppliers

Company
Product
Description
Supplier Links
Hudson, MA, USA
High Temperature Suction Cup
HTSP-90
High Temperature Suction Cup HTSP-90
Ideal for handling hot materials, heat resistant felt coating

Ideal for handling hot materials, heat resistant felt coating

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number HTSP-90
Product Name High Temperature Suction Cup
Type Standard; DeepCup
Diameter / Max. Size 89.92 mm (3.54 inch)
Material Viton
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038376 - RS Components, Ltd.
Specs
Diameter / Max. Size 40 mm (1.57 inch)
Material Polyurethane
View Details
Vacuum cup without connector - ESV-150-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 150 mm (5.91 inch)
Material VMQ (silicone)
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 1.75 mm (0.0689 inch)
Material Rubber
View Details
Vacuum Cup - Flat - VC 12 - IMI Norgren
Specs
Type Standard; Flat
Diameter / Max. Size 35.6 mm (1.4 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
View Details