EF10M2-61-C180XP -- ELECTRIC POWERED VACUUM LIFTER WITH 180° FLIPPER
ANVER Corporation
Electric Powered Vacuum Lifter with 180° Flipper
EF10M2-61-C180XP
Description
Electric Powered Vacuum Lifter with 180° Flipper
Application:
Lifting & Flipping Tub-Shaped Loads weighing up to 100 lbs (45 kg)
Description
Electric Powered Vacuum Lifter with 180° Flipper
Application:
Lifting & Flipping Tub-Shaped Loads weighing up to 100 lbs (45 kg)
Suppliers
Electric Powered Vacuum Lifter with 180° Flipper
Application:
Lifting & Flipping Tub-Shaped Loads weighing up to 100 lbs (45 kg)
| Electric Powered Vacuum Lifter with 180° Flipper |
|
Application: | Lifting & Flipping Tub-Shaped Loads weighing up to 100 lbs (45 kg) |
Supplier's Site
Technical Specifications
|
Product Category
|
Lifting and Rigging Attachments |
|
Product Number
|
EF10M2-61-C180XP |
|
Product Name
|
Electric Powered Vacuum Lifter with 180° Flipper |
|
Product Type
|
Lifter; Vacuum Lifter
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Lifter; Sling
Maximum Load
2 tons (1.81 metric tons)
Type
Webbing
View Details
Product Type
Lifter; Inflatable Lifting Bag
Use
Pipe Lifting
View Details
Product Type
Sling
Use
Lifting
Maximum Load
33.07 tons (30 metric tons)
View Details