Item Number: B-001.00431, Outer Diameter: 68 mm, Inner Diameter: 43 mm, Inner Height: 70.5 mm.
| ANVER Corporation | |
|---|---|
| Product Category | Grippers |
| Product Number | B-001.00431 |
| Product Name | Bottling Pick-Up Head |
| Style | Parallel |
| Actuation | Pneumatic |
| Number of Grips | 1 |
| Action | Double Action Spring Assist Open |