Item Number: B-001.0011, Outer Diameter: 70 mm, Inner Diameter: 42 mm, Inner Height: 57 mm.
| ANVER Corporation | |
|---|---|
| Product Category | Grippers |
| Product Number | B-001.0011 |
| Product Name | Bottling Pick-Up Head |
| Style | Parallel |
| Actuation | Pneumatic |
| Number of Grips | 1 |
| Action | Double Action Spring Assist Open |