ANVER Corporation D Series Deep Vacuum Cup A-3150012S

Description
D Series Deep Vacuum Cup -- A-3150012S
Description
D Series Deep Vacuum Cup -- A-3150012S

Suppliers

Company
Product
Description
Supplier Links
D Series Deep Vacuum Cup - A-3150012S - ANVER Corporation
Hudson, MA, USA
D Series Deep Vacuum Cup
A-3150012S
D Series Deep Vacuum Cup A-3150012S
D Series Deep Vacuum Cup -- A-3150012S

D Series Deep Vacuum Cup -- A-3150012S

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150012S
Product Name D Series Deep Vacuum Cup
Type DeepCup
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-30-ES - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038245 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 75 mm (2.95 inch)
Material Silicone
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 203 mm (8 inch)
Material Rubber
View Details
C-F Flat Vacuum Cup - C-F3.5A-NBR - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 3.56 mm (0.1400 inch)
Material Nitrile (NBR)
View Details