Quantachrome Instruments Vapor Sorption Analyzer Vstar™

Description
The Vstar™ is available in one-, two-, three-, or four-station models, each of which is available with a variety of options. The ability to analyze up to 4 samples simultaneously (on the Vstar™ 4) provides unprecedented throughput; superior manifold temperature control ensures the highest accuracy; independent sample temperature control (with additional circulators) and wider sample temperature range provide maximum flexibility; and a high-vacuum option enables analysis of microporous materials. Dosing manifold and vapor source in single thermostatically controlled chamber Ethernet Port for PC control via Windows® based software Interlocked door to prevent opening during experiment Cold trap to prevent vapors from entering the pump Easy loading and unloading of samples The VSTAR™ vapor sorption analyzer goes beyond water sorption to provide vapor sorption analysis using a wide variety of organic vapors at a wide range of temperatures. Meticulous control of the manifold temperature from the vapor source to the sample eliminates the possibility of local condensation of the adsorptive and ensures the most accurate analysis possible. The VSTAR™ measures complete adsorption-desorptio n isotherms, that is the quantitative uptake of vapor as a function of relative pressure / relative humidity at a user selectable, thermostatically controlled temperature. Such measurements are of critical importance to material scientists developing adsorption based technologies for chemical process and environmental applications.
Datasheet
Description
The Vstar™ is available in one-, two-, three-, or four-station models, each of which is available with a variety of options. The ability to analyze up to 4 samples simultaneously (on the Vstar™ 4) provides unprecedented throughput; superior manifold temperature control ensures the highest accuracy; independent sample temperature control (with additional circulators) and wider sample temperature range provide maximum flexibility; and a high-vacuum option enables analysis of microporous materials. Dosing manifold and vapor source in single thermostatically controlled chamber Ethernet Port for PC control via Windows® based software Interlocked door to prevent opening during experiment Cold trap to prevent vapors from entering the pump Easy loading and unloading of samples The VSTAR™ vapor sorption analyzer goes beyond water sorption to provide vapor sorption analysis using a wide variety of organic vapors at a wide range of temperatures. Meticulous control of the manifold temperature from the vapor source to the sample eliminates the possibility of local condensation of the adsorptive and ensures the most accurate analysis possible. The VSTAR™ measures complete adsorption-desorptio n isotherms, that is the quantitative uptake of vapor as a function of relative pressure / relative humidity at a user selectable, thermostatically controlled temperature. Such measurements are of critical importance to material scientists developing adsorption based technologies for chemical process and environmental applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vapor Sorption Analyzer - Vstar™ - Quantachrome Instruments
Boynton Beach, FL, USA
Vapor Sorption Analyzer
Vstar™
Vapor Sorption Analyzer Vstar™
The Vstar™ is available in one-, two-, three-, or four-station models, each of which is available with a variety of options. The ability to analyze up to 4 samples simultaneously (on the Vstar™ 4) provides unprecedented throughput; superior manifold temperature control ensures the highest accuracy; independent sample temperature control (with additional circulators) and wider sample temperature range provide maximum flexibility; and a high-vacuum option enables analysis of microporous materials. Dosing manifold and vapor source in single thermostatically controlled chamber Ethernet Port for PC control via Windows® based software Interlocked door to prevent opening during experiment Cold trap to prevent vapors from entering the pump Easy loading and unloading of samples The VSTAR™ vapor sorption analyzer goes beyond water sorption to provide vapor sorption analysis using a wide variety of organic vapors at a wide range of temperatures. Meticulous control of the manifold temperature from the vapor source to the sample eliminates the possibility of local condensation of the adsorptive and ensures the most accurate analysis possible. The VSTAR™ measures complete adsorption-desorptio n isotherms, that is the quantitative uptake of vapor as a function of relative pressure / relative humidity at a user selectable, thermostatically controlled temperature. Such measurements are of critical importance to material scientists developing adsorption based technologies for chemical process and environmental applications.

The Vstar™ is available in one-, two-, three-, or four-station models, each of which is available with a variety of options. The ability to analyze up to 4 samples simultaneously (on the Vstar™ 4) provides unprecedented throughput; superior manifold temperature control ensures the highest accuracy; independent sample temperature control (with additional circulators) and wider sample temperature range provide maximum flexibility; and a high-vacuum option enables analysis of microporous materials.

  • Dosing manifold and vapor source in single thermostatically controlled chamber
  • Ethernet Port for PC control via Windows® based software
  • Interlocked door to prevent opening during experiment
  • Cold trap to prevent vapors from entering the pump
  • Easy loading and unloading of samples

The VSTAR™ vapor sorption analyzer goes beyond water sorption to provide vapor sorption analysis using a wide variety of organic vapors at a wide range of temperatures. Meticulous control of the manifold temperature from the vapor source to the sample eliminates the possibility of local condensation of the adsorptive and ensures the most accurate analysis possible. The VSTAR™ measures complete adsorption-desorption isotherms, that is the quantitative uptake of vapor as a function of relative pressure / relative humidity at a user selectable, thermostatically controlled temperature. Such measurements are of critical importance to material scientists developing adsorption based technologies for chemical process and environmental applications.

Supplier's Site Datasheet

Technical Specifications

  Quantachrome Instruments
Product Category Property Testing Equipment
Product Number Vstar™
Product Name Vapor Sorption Analyzer
Properties Analyzed Porosimetry / Pore Volume; Total Surface Area
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4110N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Texture Analysis; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Analytical Ferrography Laboratory - T2FM 500 - AMETEK Spectro Scientific
Specs
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
Display & Special Features PC Interface / Networkable
View Details
Vapor Pressure Tester - AVP-30D - CANNON Instrument Company
CANNON Instrument Company
Specs
Properties Analyzed Vapor Pressure Test
Test Media Fuel / Fuel Materials
Mounting / Loading Options Benchtop or Laboratory
View Details
Rotary Cone Sample Divider LABORETTE 27 -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Test Media Powder Sample Divider / Riffler; Powders
Mounting / Loading Options Benchtop or Laboratory
Display & Special Features Digital
View Details