Quantachrome Instruments Monosorb™ Rapid B.E.T. Surface Area Analyzer

Description
The Monosorb uses the rapid dynamic flow method for determinations of single-point B.E.T. surface area. Features: Speed - The Monosorb: requires as little as 6 minutes to complete an analysis, uses small quantities of sample resulting in short outgassing and analysis times, utilizes the most modern and reliable method for extremely rapid and accurate B.E.T. surface area measurements, doesn't require void volume measurements and ideal gas corrections. The high degree of sensitivity of the Monosorb allows the use of samples weighing less than 1g and provides the measurement of surface areas as low as 0.01m2 . The upper limit is over 250 in the cell. The reproducibility is better than 0.5%. The accuracy of the Monosorb is limited only by the applicability of the single point method, which is usually better than 5% and on most samples errors less than 1-2%. Versatility - The Monosorb permits the user to: choose the correct concentration of adsorbate to give results identical to the multipoint method, use many different adsorbates in addition to nitrogen, such as, argon, krypton, carbon monoxide, carbon dioxide and other non-corrosive gases, use a wider variety of sample cells allowing measurements to be made on many diverse sample. Automation with the push of just one button, the sequence of adsorption, warming of the sample cell, desorption and display of the surface area, all occur without operator intervention. AUTOCALIBRATE feature guarantees proper calibration at all times. built-in Flow Controller provides the ultimate in flow stability.
Datasheet
Description
The Monosorb uses the rapid dynamic flow method for determinations of single-point B.E.T. surface area. Features: Speed - The Monosorb: requires as little as 6 minutes to complete an analysis, uses small quantities of sample resulting in short outgassing and analysis times, utilizes the most modern and reliable method for extremely rapid and accurate B.E.T. surface area measurements, doesn't require void volume measurements and ideal gas corrections. The high degree of sensitivity of the Monosorb allows the use of samples weighing less than 1g and provides the measurement of surface areas as low as 0.01m2 . The upper limit is over 250 in the cell. The reproducibility is better than 0.5%. The accuracy of the Monosorb is limited only by the applicability of the single point method, which is usually better than 5% and on most samples errors less than 1-2%. Versatility - The Monosorb permits the user to: choose the correct concentration of adsorbate to give results identical to the multipoint method, use many different adsorbates in addition to nitrogen, such as, argon, krypton, carbon monoxide, carbon dioxide and other non-corrosive gases, use a wider variety of sample cells allowing measurements to be made on many diverse sample. Automation with the push of just one button, the sequence of adsorption, warming of the sample cell, desorption and display of the surface area, all occur without operator intervention. AUTOCALIBRATE feature guarantees proper calibration at all times. built-in Flow Controller provides the ultimate in flow stability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monosorb™ Rapid B.E.T. Surface Area Analyzer -  - Quantachrome Instruments
Boynton Beach, FL, USA
Monosorb™ Rapid B.E.T. Surface Area Analyzer
Monosorb™ Rapid B.E.T. Surface Area Analyzer
The Monosorb uses the rapid dynamic flow method for determinations of single-point B.E.T. surface area. Features: Speed - The Monosorb: requires as little as 6 minutes to complete an analysis, uses small quantities of sample resulting in short outgassing and analysis times, utilizes the most modern and reliable method for extremely rapid and accurate B.E.T. surface area measurements, doesn't require void volume measurements and ideal gas corrections. The high degree of sensitivity of the Monosorb allows the use of samples weighing less than 1g and provides the measurement of surface areas as low as 0.01m2 . The upper limit is over 250 in the cell. The reproducibility is better than 0.5%. The accuracy of the Monosorb is limited only by the applicability of the single point method, which is usually better than 5% and on most samples errors less than 1-2%. Versatility - The Monosorb permits the user to: choose the correct concentration of adsorbate to give results identical to the multipoint method, use many different adsorbates in addition to nitrogen, such as, argon, krypton, carbon monoxide, carbon dioxide and other non-corrosive gases, use a wider variety of sample cells allowing measurements to be made on many diverse sample. Automation with the push of just one button, the sequence of adsorption, warming of the sample cell, desorption and display of the surface area, all occur without operator intervention. AUTOCALIBRATE feature guarantees proper calibration at all times. built-in Flow Controller provides the ultimate in flow stability.

The Monosorb uses the rapid dynamic flow method for determinations of single-point B.E.T. surface area.

Features:

Speed - The Monosorb:

  • requires as little as 6 minutes to complete an analysis,
  • uses small quantities of sample resulting in short outgassing and analysis times,
  • utilizes the most modern and reliable method for extremely rapid and accurate B.E.T. surface area measurements,
  • doesn't require void volume measurements and ideal gas corrections.

The high degree of sensitivity of the Monosorb allows the use of samples weighing less than 1g and provides the measurement of surface areas as low as 0.01m2 .
The upper limit is over 250 in the cell. The reproducibility is better than 0.5%.
The accuracy of the Monosorb is limited only by the applicability of the single point method, which is usually better than 5% and on most samples errors less than 1-2%.

Versatility - The Monosorb permits the user to:

  • choose the correct concentration of adsorbate to give results identical to the multipoint method,
  • use many different adsorbates in addition to nitrogen, such as, argon, krypton, carbon monoxide, carbon dioxide and other non-corrosive gases,
  • use a wider variety of sample cells allowing measurements to be made on many diverse sample.
    Automation
    with the push of just one button, the sequence of adsorption, warming of the sample cell, desorption and display of the surface area, all occur without operator intervention.
    AUTOCALIBRATE feature guarantees proper calibration at all times.
    built-in Flow Controller provides the ultimate in flow stability.
Supplier's Site Datasheet

Technical Specifications

  Quantachrome Instruments
Product Category Particle Analyzers
Product Name Monosorb™ Rapid B.E.T. Surface Area Analyzer
Measurement Type Size
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter - PCE-PQC 34US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; PC Interface / Networkable; Wall Mount Particle counter
View Details
Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count
Technology Microscopy / Image Analysis
Display & Special Features PC Interface / Networkable; Video
View Details
Desktop Scanning Electron Microscope Software - ParticleMetric - Phenom-World BV
Specs
Measurement Type Size; Shape
Sample Type Powder / Solid
Technology Microscopy / Image Analysis
View Details
Rice Quality Inspector - TX200 - Kett US
Specs
Measurement Type Shape; Specialty / Other; Color Defects
Sample Type Powder / Solid
Technology Microscopy / Image Analysis
View Details