Anton Paar Combined CO2 and O2 Meter CboxQC At-line

Description
CboxQC™ At-line is the combined portable CO2 and O2 meter for measurement directly from process lines, tanks, kegs and casks during production and bottling. For the utmost flexibility, the instrument’s new and robust design is small, compact and lightweight and therefore fully protected for harsh environments. It provides a battery life of up to ten hours. The integrated CO2 and O2 Data Logger function enables continuous measurements from the line or tank. CboxQC At-line is therefore ideal for checking the production process of beverages and verifying the CO2 and O2results measured by process equipment. Fully protected Fully protected from harsh environments thanks to the robust and IP67 leakproof design For the utmost flexibility, the instrument’s new design is small, compact and lightweight Efficient and quick to finish CO2 and O2 results after only 90 seconds CO2 measurement based on the patented Multiple Volume Expansion method New high-resolution optochemical O2 sensor is simple, accurate and ready for measurement anywhere Intuitive user interface - easy handling in all surroundings Ready to go once out of the box Clear sample identification for full traceability of 500 measurement results Built-in support for the most precise results Data Logger function: enables continuous CO2 and O2 measurements from the line or tank FillingCheck™: automatically detects filling errors and generates a warning message System Check: guides the operator through recommended periodical checks Portable measurement Integrated rechargeable battery provides up to 10 hours at-line operation Fast and wireless Bluetooth interface for wireless printing USB interface for data transfer to a PC RFID interface for changing measurement settings quickly by reading RFID tags
Description
CboxQC™ At-line is the combined portable CO2 and O2 meter for measurement directly from process lines, tanks, kegs and casks during production and bottling. For the utmost flexibility, the instrument’s new and robust design is small, compact and lightweight and therefore fully protected for harsh environments. It provides a battery life of up to ten hours. The integrated CO2 and O2 Data Logger function enables continuous measurements from the line or tank. CboxQC At-line is therefore ideal for checking the production process of beverages and verifying the CO2 and O2results measured by process equipment. Fully protected Fully protected from harsh environments thanks to the robust and IP67 leakproof design For the utmost flexibility, the instrument’s new design is small, compact and lightweight Efficient and quick to finish CO2 and O2 results after only 90 seconds CO2 measurement based on the patented Multiple Volume Expansion method New high-resolution optochemical O2 sensor is simple, accurate and ready for measurement anywhere Intuitive user interface - easy handling in all surroundings Ready to go once out of the box Clear sample identification for full traceability of 500 measurement results Built-in support for the most precise results Data Logger function: enables continuous CO2 and O2 measurements from the line or tank FillingCheck™: automatically detects filling errors and generates a warning message System Check: guides the operator through recommended periodical checks Portable measurement Integrated rechargeable battery provides up to 10 hours at-line operation Fast and wireless Bluetooth interface for wireless printing USB interface for data transfer to a PC RFID interface for changing measurement settings quickly by reading RFID tags

Suppliers

Company
Product
Description
Supplier Links
Combined CO2 and O2 Meter - CboxQC At-line - Anton Paar
Ashland, VA, USA
Combined CO2 and O2 Meter
CboxQC At-line
Combined CO2 and O2 Meter CboxQC At-line
CboxQC™ At-line is the combined portable CO2 and O2 meter for measurement directly from process lines, tanks, kegs and casks during production and bottling. For the utmost flexibility, the instrument’s new and robust design is small, compact and lightweight and therefore fully protected for harsh environments. It provides a battery life of up to ten hours. The integrated CO2 and O2 Data Logger function enables continuous measurements from the line or tank. CboxQC At-line is therefore ideal for checking the production process of beverages and verifying the CO2 and O2results measured by process equipment. Fully protected Fully protected from harsh environments thanks to the robust and IP67 leakproof design For the utmost flexibility, the instrument’s new design is small, compact and lightweight Efficient and quick to finish CO2 and O2 results after only 90 seconds CO2 measurement based on the patented Multiple Volume Expansion method New high-resolution optochemical O2 sensor is simple, accurate and ready for measurement anywhere Intuitive user interface - easy handling in all surroundings Ready to go once out of the box Clear sample identification for full traceability of 500 measurement results Built-in support for the most precise results Data Logger function: enables continuous CO2 and O2 measurements from the line or tank FillingCheck™: automatically detects filling errors and generates a warning message System Check: guides the operator through recommended periodical checks Portable measurement Integrated rechargeable battery provides up to 10 hours at-line operation Fast and wireless Bluetooth interface for wireless printing USB interface for data transfer to a PC RFID interface for changing measurement settings quickly by reading RFID tags

CboxQC™ At-line is the combined portable CO2 and O2 meter for measurement directly from process lines, tanks, kegs and casks during production and bottling. For the utmost flexibility, the instrument’s new and robust design is small, compact and lightweight and therefore fully protected for harsh environments. It provides a battery life of up to ten hours. The integrated CO2 and O2 Data Logger function enables continuous measurements from the line or tank. CboxQC At-line is therefore ideal for checking the production process of beverages and verifying the CO2 and O2results measured by process equipment. Fully protected

  • Fully protected from harsh environments thanks to the robust and IP67 leakproof design
  • For the utmost flexibility, the instrument’s new design is small, compact and lightweight

Efficient and quick to finish

  • CO2 and O2 results after only 90 seconds
  • CO2 measurement based on the patented Multiple Volume Expansion method
  • New high-resolution optochemical O2 sensor is simple, accurate and ready for measurement anywhere
  • Intuitive user interface - easy handling in all surroundings
  • Ready to go once out of the box
  • Clear sample identification for full traceability of 500 measurement results

Built-in support for the most precise results

  • Data Logger function: enables continuous CO2 and O2 measurements from the line or tank
  • FillingCheck™: automatically detects filling errors and generates a warning message
  • System Check: guides the operator through recommended periodical checks

Portable measurement

  • Integrated rechargeable battery provides up to 10 hours at-line operation

Fast and wireless

  • Bluetooth interface for wireless printing
  • USB interface for data transfer to a PC
  • RFID interface for changing measurement settings quickly by reading RFID tags
Supplier's Site

Technical Specifications

  Anton Paar
Product Category Gas Sensors
Product Number CboxQC At-line
Product Name Combined CO2 and O2 Meter
Sensor Technology Electrochemical
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Toxic Gas Sensor/Transmitter - Wireless GasPost, ACME-WS Series - Acme Engineering Products
Specs
Sensor Technology Catalytic (optional feature); Electrochemical (optional feature)
Measurement Type %LEL or %LFL; Trace
Gas Types Toxic; Combustible; NH3; (0-100 PPM); CO; (0-200 PPM); Hydrocarbons; (0-40% LEL); H2; (0-1000 PPM); H2S; (0-200 PPM); NO2; (0-10 PPM); O2; (0-25%)
View Details
Replacement Sensor for GE Datex Ohmeda Giraffe Incubator -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Oxygen and Carbon Monoxide Equivalent (COe) Analyzer - Endura AZ40 - ABB Measurement & Analytics
Specs
Gas Types O2; (Carbon Monoxide Equivalent (COe))
Electrical Outputs Current
Features Hazardous Environment
View Details