Quantachrome Instruments Surface Area and Pore Size Analyzer Autosorb® IQ - MP

Description
The gold-standard in micropore analyzers. Patented, dry high-vacuum system, ultra-stable transducers, three pressure ranges seamlessly overlap, and up to three micropore stations. Turbo-level degassing and metal O-rings and gaskets in critical measurement zones perfectly complement low starting pressures for true micropore analysis. This is also the model for very low surface area and thin film analyses using krypton gas. A typical physisorption analysis starts with degassing of the sample. The desired protocol of heating rates, hold times and automatic testing are loaded, and then the iQ takes over. After completing the timed protocol, or sooner if the residual pressure rise passes the user defined test limit, the iQ shuts down the degasser, backfilling the sample cell or leaving it under vacuum if preferred. Comprehensive physisorption calculations include specific surface area (single and multi-point B.E.T., Langmuir, STSA, t-plot, alpha-s, DR), pore size (BJH, DH, DA, MP, HK, SF, Monte-Carlo, NLDFT, QSDFT) with their corresponding surface area values, Kr-pore size for thin films, heats of adsorption, plus NK and FHH fractals. The DFT library is the most extensive available commercially; no less than twenty three mathematical models describing different pore shapes, chemical nature of the surface and specific adsorbate and temperature pairs.
Datasheet
Description
The gold-standard in micropore analyzers. Patented, dry high-vacuum system, ultra-stable transducers, three pressure ranges seamlessly overlap, and up to three micropore stations. Turbo-level degassing and metal O-rings and gaskets in critical measurement zones perfectly complement low starting pressures for true micropore analysis. This is also the model for very low surface area and thin film analyses using krypton gas. A typical physisorption analysis starts with degassing of the sample. The desired protocol of heating rates, hold times and automatic testing are loaded, and then the iQ takes over. After completing the timed protocol, or sooner if the residual pressure rise passes the user defined test limit, the iQ shuts down the degasser, backfilling the sample cell or leaving it under vacuum if preferred. Comprehensive physisorption calculations include specific surface area (single and multi-point B.E.T., Langmuir, STSA, t-plot, alpha-s, DR), pore size (BJH, DH, DA, MP, HK, SF, Monte-Carlo, NLDFT, QSDFT) with their corresponding surface area values, Kr-pore size for thin films, heats of adsorption, plus NK and FHH fractals. The DFT library is the most extensive available commercially; no less than twenty three mathematical models describing different pore shapes, chemical nature of the surface and specific adsorbate and temperature pairs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Area and Pore Size Analyzer - Autosorb® IQ - MP - Quantachrome Instruments
Boynton Beach, FL, USA
Surface Area and Pore Size Analyzer
Autosorb® IQ - MP
Surface Area and Pore Size Analyzer Autosorb® IQ - MP
The gold-standard in micropore analyzers. Patented, dry high-vacuum system, ultra-stable transducers, three pressure ranges seamlessly overlap, and up to three micropore stations. Turbo-level degassing and metal O-rings and gaskets in critical measurement zones perfectly complement low starting pressures for true micropore analysis. This is also the model for very low surface area and thin film analyses using krypton gas. A typical physisorption analysis starts with degassing of the sample. The desired protocol of heating rates, hold times and automatic testing are loaded, and then the iQ takes over. After completing the timed protocol, or sooner if the residual pressure rise passes the user defined test limit, the iQ shuts down the degasser, backfilling the sample cell or leaving it under vacuum if preferred. Comprehensive physisorption calculations include specific surface area (single and multi-point B.E.T., Langmuir, STSA, t-plot, alpha-s, DR), pore size (BJH, DH, DA, MP, HK, SF, Monte-Carlo, NLDFT, QSDFT) with their corresponding surface area values, Kr-pore size for thin films, heats of adsorption, plus NK and FHH fractals. The DFT library is the most extensive available commercially; no less than twenty three mathematical models describing different pore shapes, chemical nature of the surface and specific adsorbate and temperature pairs.

The gold-standard in micropore analyzers. Patented, dry high-vacuum system, ultra-stable transducers, three pressure ranges seamlessly overlap, and up to three micropore stations. Turbo-level degassing and metal O-rings and gaskets in critical measurement zones perfectly complement low starting pressures for true micropore analysis. This is also the model for very low surface area and thin film analyses using krypton gas.

A typical physisorption analysis starts with degassing of the sample. The desired protocol of heating rates, hold times and automatic testing are loaded, and then the iQ takes over. After completing the timed protocol, or sooner if the residual pressure rise passes the user defined test limit, the iQ shuts down the degasser, backfilling the sample cell or leaving it under vacuum if preferred.

Comprehensive physisorption calculations include specific surface area (single and multi-point B.E.T., Langmuir, STSA, t-plot, alpha-s, DR), pore size (BJH, DH, DA, MP, HK, SF, Monte-Carlo, NLDFT, QSDFT) with their corresponding surface area values, Kr-pore size for thin films, heats of adsorption, plus NK and FHH fractals. The DFT library is the most extensive available commercially; no less than twenty three mathematical models describing different pore shapes, chemical nature of the surface and specific adsorbate and temperature pairs.

Supplier's Site Datasheet

Technical Specifications

  Quantachrome Instruments
Product Category Property Testing Equipment
Product Number Autosorb® IQ - MP
Product Name Surface Area and Pore Size Analyzer
Properties Analyzed Adsorption / Desorption; Porosimetry / Pore Volume; Total Surface Area
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4190N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Compactability / Compressibility; Smoothness; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
JOAP Certified Elemental Analyzer - SpectrOil M/N-W - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM Standard Test Method D6595
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
View Details
Single-Bath Dilute Solution Polymer Viscometer - miniPV® - CANNON Instrument Company
Specs
Properties Analyzed Testing Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions
Test Media Polymers/Organics
Display & Special Features Analog
View Details
Gas Pressure and Temperature Measuring System (GTM) incl. 250 ml Grinding Bowl -  - Fritsch GmbH - Milling and Sizing
Specs
Test Media Powders
Mounting / Loading Options Benchtop or Laboratory
Display & Special Features Digital
View Details