Quantachrome Instruments Surface Area and Pore Size Analyzer Autosorb® IQ - AG

Description
Ideal for surface area and mesopore analysis, the iQ-AG is available in up to three-station versions and provides an easy upgrade path to high vacuum, low pressure and chemisorption capabilities should your needs change. Usable with nitrogen, argon, carbon dioxide and a host of other gases (including ammonia), this instrument has instant appeal for a wide range of applications. The standard features that it shares with the other models makes this physisorption analyzer stand out from the crowd... these include low leak-rate metal seals, stainless steel manifold, dedicated Po transducer, built-in programmable degassing, multiple gas inputs, 3 liter analysis dewar, and full version software.Ideal for surface area and mesopore analysis, the iQ-AG is available in up to three-station versions and provides an easy upgrade path to high vacuum, low pressure and chemisorption capabilities should your needs change. Usable with nitrogen, argon, carbon dioxide and a host of other gases (including ammonia), this instrument has instant appeal for a wide range of applications. The standard features that it shares with the other models makes this physisorption analyzer stand out from the crowd... these include low leak-rate metal seals, stainless steel manifold, dedicated Po transducer, built-in programmable degassing, multiple gas inputs, 3 liter analysis dewar, and full version software.
Datasheet
Description
Ideal for surface area and mesopore analysis, the iQ-AG is available in up to three-station versions and provides an easy upgrade path to high vacuum, low pressure and chemisorption capabilities should your needs change. Usable with nitrogen, argon, carbon dioxide and a host of other gases (including ammonia), this instrument has instant appeal for a wide range of applications. The standard features that it shares with the other models makes this physisorption analyzer stand out from the crowd... these include low leak-rate metal seals, stainless steel manifold, dedicated Po transducer, built-in programmable degassing, multiple gas inputs, 3 liter analysis dewar, and full version software.Ideal for surface area and mesopore analysis, the iQ-AG is available in up to three-station versions and provides an easy upgrade path to high vacuum, low pressure and chemisorption capabilities should your needs change. Usable with nitrogen, argon, carbon dioxide and a host of other gases (including ammonia), this instrument has instant appeal for a wide range of applications. The standard features that it shares with the other models makes this physisorption analyzer stand out from the crowd... these include low leak-rate metal seals, stainless steel manifold, dedicated Po transducer, built-in programmable degassing, multiple gas inputs, 3 liter analysis dewar, and full version software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Area and Pore Size Analyzer - Autosorb® IQ - AG - Quantachrome Instruments
Boynton Beach, FL, USA
Surface Area and Pore Size Analyzer
Autosorb® IQ - AG
Surface Area and Pore Size Analyzer Autosorb® IQ - AG
Ideal for surface area and mesopore analysis, the iQ-AG is available in up to three-station versions and provides an easy upgrade path to high vacuum, low pressure and chemisorption capabilities should your needs change. Usable with nitrogen, argon, carbon dioxide and a host of other gases (including ammonia), this instrument has instant appeal for a wide range of applications. The standard features that it shares with the other models makes this physisorption analyzer stand out from the crowd... these include low leak-rate metal seals, stainless steel manifold, dedicated Po transducer, built-in programmable degassing, multiple gas inputs, 3 liter analysis dewar, and full version software.Ideal for surface area and mesopore analysis, the iQ-AG is available in up to three-station versions and provides an easy upgrade path to high vacuum, low pressure and chemisorption capabilities should your needs change. Usable with nitrogen, argon, carbon dioxide and a host of other gases (including ammonia), this instrument has instant appeal for a wide range of applications. The standard features that it shares with the other models makes this physisorption analyzer stand out from the crowd... these include low leak-rate metal seals, stainless steel manifold, dedicated Po transducer, built-in programmable degassing, multiple gas inputs, 3 liter analysis dewar, and full version software.

Ideal for surface area and mesopore analysis, the iQ-AG is available in up to three-station versions and provides an easy upgrade path to high vacuum, low pressure and chemisorption capabilities should your needs change. Usable with nitrogen, argon, carbon dioxide and a host of other gases (including ammonia), this instrument has instant appeal for a wide range of applications.

The standard features that it shares with the other models makes this physisorption analyzer stand out from the crowd... these include low leak-rate metal seals, stainless steel manifold, dedicated Po transducer, built-in programmable degassing, multiple gas inputs, 3 liter analysis dewar, and full version software.Ideal for surface area and mesopore analysis, the iQ-AG is available in up to three-station versions and provides an easy upgrade path to high vacuum, low pressure and chemisorption capabilities should your needs change. Usable with nitrogen, argon, carbon dioxide and a host of other gases (including ammonia), this instrument has instant appeal for a wide range of applications.

The standard features that it shares with the other models makes this physisorption analyzer stand out from the crowd... these include low leak-rate metal seals, stainless steel manifold, dedicated Po transducer, built-in programmable degassing, multiple gas inputs, 3 liter analysis dewar, and full version software.

Supplier's Site Datasheet

Technical Specifications

  Quantachrome Instruments
Product Category Particle Analyzers
Product Number Autosorb® IQ - AG
Product Name Surface Area and Pore Size Analyzer
Measurement Type Size
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter - PCE-PQC 10US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld; PC Interface / Networkable; Video
View Details
Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count
Technology Microscopy / Image Analysis
Display & Special Features PC Interface / Networkable; Video
View Details
Vibratory Sieve Shaker ANALYSETTE 3 PRO -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Measurement Type Size
Sample Type Powder / Solid; Emulsion
Technology Sieving
View Details
Specs
Measurement Type Count
Sample Type Powder / Solid
Display & Special Features PC Interface / Networkable
View Details