Antex Soldering Iron, 50W, 230Vac, Euro; Supply Voltage V Ac Antex TCS230 EU

Description
SOLDERING IRON, 50W, 230VAC, EURO; Supply Voltage V AC:230V; Output Power:50W; Heat Temperature Max:450°C; Product Range:-; Plug Type:EU; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
SOLDERING IRON, 50W, 230VAC, EURO; Supply Voltage V AC:230V; Output Power:50W; Heat Temperature Max:450°C; Product Range:-; Plug Type:EU; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 50W, 230Vac, Euro; Supply Voltage V Ac Antex - 68Y6495 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 50W, 230Vac, Euro; Supply Voltage V Ac Antex
68Y6495
Soldering Iron, 50W, 230Vac, Euro; Supply Voltage V Ac Antex 68Y6495
SOLDERING IRON, 50W, 230VAC, EURO; Supply Voltage V AC:230V; Output Power:50W; Heat Temperature Max:450°C; Product Range:-; Plug Type:EU; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SOLDERING IRON, 50W, 230VAC, EURO; Supply Voltage V AC:230V; Output Power:50W; Heat Temperature Max:450°C; Product Range:-; Plug Type:EU; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 68Y6495
Product Name Soldering Iron, 50W, 230Vac, Euro; Supply Voltage V Ac Antex
Output Power Capability 50W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024499 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
Plasma Cutting System - Powermax45 XP - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
View Details