Antenova Ltd. RF Antennas SRFWG018-200

Description
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Bluetooth, GNSS, Wi-Fi Flat Patch RF Antenna 1.559GHz ~ 1.609GHz, 2.4GHz ~ 2.5GHz 4.25dBi, 5.6dBi U.FL (UMCC), IPEX MHF1 (2) Adhesive
Request a Quote Datasheet
Description
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Bluetooth, GNSS, Wi-Fi Flat Patch RF Antenna 1.559GHz ~ 1.609GHz, 2.4GHz ~ 2.5GHz 4.25dBi, 5.6dBi U.FL (UMCC), IPEX MHF1 (2) Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SRFWG018-200-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
SRFWG018-200-ND
RF Antennas SRFWG018-200-ND
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Bluetooth, GNSS, Wi-Fi Flat Patch RF Antenna 1.559GHz ~ 1.609GHz, 2.4GHz ~ 2.5GHz 4.25dBi, 5.6dBi U.FL (UMCC), IPEX MHF1 (2) Adhesive

1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Bluetooth, GNSS, Wi-Fi Flat Patch RF Antenna 1.559GHz ~ 1.609GHz, 2.4GHz ~ 2.5GHz 4.25dBi, 5.6dBi U.FL (UMCC), IPEX MHF1 (2) Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas WLAN/GNSS Dual Ant. 200mm Cable w/Ipex

Antennas WLAN/GNSS Dual Ant. 200mm Cable w/Ipex

Buy Now Datasheet
RF Antennas - SRFWG018-200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SRFWG018-200
RF Antennas SRFWG018-200
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Bluetooth, GNSS, Wi-Fi Flat Patch RF Antenna 1.559GHz ~ 1.609GHz, 2.4GHz ~ 2.5GHz 4.25dBi, 5.6dBi U.FL (UMCC), IPEX MHF1 (2) Adhesive

1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz Bluetooth, GNSS, Wi-Fi Flat Patch RF Antenna 1.559GHz ~ 1.609GHz, 2.4GHz ~ 2.5GHz 4.25dBi, 5.6dBi U.FL (UMCC), IPEX MHF1 (2) Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number SRFWG018-200-ND SRFWG018-200 SRFWG018-200
Product Name RF Antennas Antennas RF Antennas
Applications Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi Bluetooth, GNSS, Wi-Fi
Primary Frequency Range 1561.0 to 2400.0 MHz
Gain 4.25 to 5.6 dB
VSWR 1.3 to 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2675054 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.9 dB
Connectors MHF4L
View Details
RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers