Antenova Ltd. RF Antennas SRFL064-150

Description
RF ANT 2.595GHZ FLAT PATCH
Request a Quote Datasheet
Description
RF ANT 2.595GHZ FLAT PATCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 627-SRFL064-150-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 2.595GHZ FLAT PATCH

RF ANT 2.595GHZ FLAT PATCH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 627-SRFL064-150-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE
Primary Frequency Range 657.5 to 2595.0 MHz
Gain 1.03 to 3.9 dB
VSWR 1.6 to 3.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details