Antenova Ltd. RF Antennas SRFL061-188

Description
LUTOSA LTE ANTENNA+188MM CABLE
Request a Quote Datasheet
Description
LUTOSA LTE ANTENNA+188MM CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 627-SRFL061-188-ND - DigiKey
Thief River Falls, MN, United States
LUTOSA LTE ANTENNA+188MM CABLE

LUTOSA LTE ANTENNA+188MM CABLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 627-SRFL061-188-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
4G 2.5dBi Rubber Duck Antenna with SMA Male R/A Connector - ET-LT2.5R-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 2.5 dB
View Details