748MHz, 892MHz, 1.94GHz, 2.35GHz, 2.6GHz GSM, LTE, W-CDMA Flat Patch RF Antenna 698MHz ~ 798MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.69GHz 3.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
748MHz, 892MHz, 1.94GHz, 2.35GHz, 2.6GHz GSM, LTE, W-CDMA Flat Patch RF Antenna 698MHz ~ 798MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.69GHz 3.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Antennas 200mm cable + Ipex MIMO 4G LTE
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | SRFL026-200-ND | SRFL026-200 | SRFL026-200 |
| Product Name | RF Antennas | RF Antennas | Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM, LTE, W-CDMA | GSM, LTE, W-CDMA | |
| Primary Frequency Range | 748.0 to 2600.0 MHz | ||
| Gain | 3.5 dB | ||
| VSWR | 3.1 :1 |