LAMA ISM ANTENNA+100MM CABLE
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 627-SRFI065-100-ND | SRFI065-100 |
| Product Name | RF Antennas | RF Antennas |
| Applications | LoRa | |
| Primary Frequency Range | 866.5 to 915.0 MHz | |
| Gain | 0.8200 to 1.33 dB | |
| VSWR | 1.5 :1 |