Antenova Ltd. Antennas SRFI028-150

Description
Antennas Inca 433MHz Antenna 150mm Cable
Datasheet
Description
Antennas Inca 433MHz Antenna 150mm Cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
SRFI028-150
Antennas SRFI028-150
Antennas Inca 433MHz Antenna 150mm Cable

Antennas Inca 433MHz Antenna 150mm Cable

Buy Now Datasheet
RF Antennas - SRFI028-150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SRFI028-150
RF Antennas SRFI028-150
433MHz ISM PCB Trace RF Antenna 432MHz ~ 434MHz 2.8dBi U.FL (UMCC), IPEX MHF Adhesive

433MHz ISM PCB Trace RF Antenna 432MHz ~ 434MHz 2.8dBi U.FL (UMCC), IPEX MHF Adhesive

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number SRFI028-150 SRFI028-150
Product Name Antennas RF Antennas
Applications ISM
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2309646-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 3G, Cellular, GPS, LTE, GSM, WiMAX, 2G, 4G
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
5 suppliers
Telemetry Antennas - 2108790 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 915.0 MHz
Gain 2 dB
View Details
Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details