1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Flat Patch RF Antenna 1.559GHz ~ 1.609GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Flat Patch RF Antenna 1.559GHz ~ 1.609GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive
Antennas GNSS 1559-1609MHz 150mm Cable w/Ipex
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | SRFG017-150-ND | SRFG017-150 | SRFG017-150 |
| Product Name | RF Antennas | RF Antennas | Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GPS | Beidou, Galileo, GLONASS, GPS | |
| Primary Frequency Range | 1561.0 to 1602.0 MHz | ||
| Gain | 4 dB | ||
| VSWR | 1.45 :1 |