The SRFG017-100 is a GNSS antenna designed for applications within the frequency range of 1559 to 1609 MHz, supporting global positioning systems including GPS, GLONASS, Beidou, and GALILEO. It features a linear polarization and is optimized for integration with devices, allowing for quick installation due to its self-adhesive backing and flexible design. This antenna is equipped with a 100mm RF cable and an I-PEX MHF connector, facilitating direct connection to host PCBs. It operates effectively in a wide temperature range from -40°C to +85°C and has a low weight of less than 0.5 grams. The antenna demonstrates a peak gain of 4.0 dBi and an average efficiency exceeding 75%, with a maximum return loss of -14 dB and a maximum VSWR of 1.45:1. The SRFG017-100 is suitable for various applications including trackers, portable devices, drones, network devices, and wearables, making it a versatile choice for engineers seeking reliable GNSS performance in compact designs.
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Flat Patch RF Antenna 1.559GHz ~ 1.609GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive
Antennas GNSS 1559-1609MHz 100mm Cable w/Ipex
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Flat Patch RF Antenna 1.559GHz ~ 1.609GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 627-1084-ND | SRFG017-100 | SRFG017-100 |
| Product Name | RF Antennas | Antennas | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GPS | Beidou, Galileo, GLONASS, GPS | |
| Primary Frequency Range | 1561.0 to 1602.0 MHz | ||
| Gain | 4 dB | ||
| VSWR | 1.45 :1 |