Antenova Ltd. RF Antennas SRF2W021-150

Description
2.4GHz, 5.4GHz Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.8dBi, 5.1dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote
Description
2.4GHz, 5.4GHz Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.8dBi, 5.1dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SRF2W021-150 is a flexible RF antenna designed for dual-band Wi-Fi applications, operating within the frequency ranges of 2.4 ,Äì 2.5 GHz and 4.9 ,Äì 5.9 GHz. It features a 1.13mm diameter RF cable with an I-PEX MHF connector, allowing for straightforward integration with host PCBs. The antenna is self-adhesive, facilitating quick installation and minimizing design cycles. With a peak gain of 2.8 dBi at 2.4 GHz and 5.1 dBi at 5.9 GHz, the antenna demonstrates average gains of -1.30 dBi and -1.20 dBi, respectively. It maintains an average efficiency of over 67% for the 2.4 GHz band and over 70% for the 5.9 GHz band. The antenna operates effectively within a temperature range of -40°C to +85°C and has a maximum return loss of -14 dB for 2.4 GHz and -10 dB for 5.9 GHz. Weighing less than 0.5 g, it is suitable for various applications, including access points, portable devices, and wearable technology.

Datasheet Summary
Powered by GS/AI

The SRF2W021-150 is a flexible RF antenna designed for dual-band Wi-Fi applications, operating within the frequency ranges of 2.4 ,Äì 2.5 GHz and 4.9 ,Äì 5.9 GHz. It features a 1.13mm diameter RF cable with an I-PEX MHF connector, allowing for straightforward integration with host PCBs. The antenna is self-adhesive, facilitating quick installation and minimizing design cycles. With a peak gain of 2.8 dBi at 2.4 GHz and 5.1 dBi at 5.9 GHz, the antenna demonstrates average gains of -1.30 dBi and -1.20 dBi, respectively. It maintains an average efficiency of over 67% for the 2.4 GHz band and over 70% for the 5.9 GHz band. The antenna operates effectively within a temperature range of -40°C to +85°C and has a maximum return loss of -14 dB for 2.4 GHz and -10 dB for 5.9 GHz. Weighing less than 0.5 g, it is suitable for various applications, including access points, portable devices, and wearable technology.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SRF2W021-150-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
SRF2W021-150-ND
RF Antennas SRF2W021-150-ND
2.4GHz, 5.4GHz Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.8dBi, 5.1dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5.4GHz Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.8dBi, 5.1dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - SRF2W021-150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SRF2W021-150
RF Antennas SRF2W021-150
2.4GHz, 5.4GHz Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.8dBi, 5.1dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5.4GHz Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.8dBi, 5.1dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 2.4-2.5 & 4.9-5.9GHz 150mm cable

Antennas 2.4-2.5 & 4.9-5.9GHz 150mm cable

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number SRF2W021-150-ND SRF2W021-150 SRF2W021-150
Product Name RF Antennas RF Antennas Antennas
Applications Modem or Wireless Network; Wi-Fi Wi-Fi
Primary Frequency Range 2400.0 to 5400.0 MHz
Gain 2.8 to 5.1 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers